Contour Design logo

Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129334
Info modified on:
05 Jul 2024, 14:40:15
Bullet Points Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI:
  • - Centred ergonomic mouse with wrist rest
  • - Greater freedom of movement thanks to wireless connection
  • - Controlled using a rollerbar, providing greater freedom, control and variation, and making it easier to use either hand
  • - Top-class precision – from 600 to 2,800 dpi
  • - Seven button functions – including “one touch” double-click and copy/paste – help to increase both productivity and ergonomics
  • - Suitable for both right-handed and left-handed use
  • - Keyboard risers make it possible to adjust keyboard height and angle in order to achieve excellent comfort and an optimal working position
  • - Adjustable click force
  • - Suitable for any size of keyboard
  • - Integrated leatherette wrist rest
  • - Plug-and-play installation via USB – no drivers needed
  • - Single-cast aluminium shell with removable leatherette wrist rest
  • - Compatible with OS X and Windows
Guarantee:
2 years
Long product name Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI:

Contour RollerMouse Red Wireless

Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI:

Contour RollerMouse Red Wireless – Freedom of movement
With the Contour RollerMouse Red Wireless you really get the freedom to move around in – and with – your workplace. RollerMouse Red Wireless is an ergonomic mouse designed to give you the same full control that you get from RollerMouse Red, but with the freedom of movement that a wireless connection gives you. So if you work in a hot-desking environment, or if you move your workplace from time to time, you no longer need to go without all the benefits of the Contour RollerMouse that you know and love.

Ground-breaking technology provides optimal efficiency
Contour RollerMouse Red Wireless features the same award-winning aluminium housing, the same ground-breaking technology, advanced rollerbar and seven central buttons that you will recognise from RollerMouse Red, which all help to increase your productivity.

The rollerbar very accurately detects both large-scale movements and micro-movements of your cursor position, allowing you to work calmly and comfortably – and at your pace. This gives you optimal efficiency and precision.

The surface, and the large rollerbar, give you better control over the cursor and reduce hand, arm and shoulder strain. Furthermore, the mechanical click has been replaced by an electronic click to eliminate unnecessary strain and to minimise the risk of mouse-related injuries and pain.

Short summary description Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI:

Contour Design RollerMouse Red Wireless, Rollerbar, 2800 DPI, Black

Long summary description Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI:

Contour Design RollerMouse Red Wireless. Movement detection technology: Rollerbar, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Ball. Power source: Batteries. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.