location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-CA34 RS-232C 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-CA34 RS-232C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0959B001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999321554
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:44:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LV-CA34 RS-232C 118.1" (3 m) Black :
The short editorial description of Canon LV-CA34 RS-232C 118.1" (3 m) Black

LV-CA34 RS-232C
More>>>
Canon LV-CA34 RS-232C 118.1" (3 m) Black:
The official marketing text of Canon LV-CA34 RS-232C 118.1" (3 m) Black as supplied by the manufacturer

- RS-232C Cable.
- 3m Cable.

Short summary description Canon LV-CA34 RS-232C 118.1" (3 m) Black:
This short summary of the Canon LV-CA34 RS-232C 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-CA34 RS-232C, 118.1" (3 m), Black, Male/Male

Long summary description Canon LV-CA34 RS-232C 118.1" (3 m) Black:
This is an auto-generated long summary of Canon LV-CA34 RS-232C 118.1" (3 m) Black based on the first three specs of the first five spec groups.

Canon LV-CA34 RS-232C. Cable length: 118.1" (3 m), Product color: Black, Connector gender: Male/Male

Features
Cable length *
118.1" (3 m)
Features
Product color
Black
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)