location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GL wireless router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260039343943
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:51:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys WRT54GL wireless router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black, Blue
  • - 802.11g 54 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name Linksys WRT54GL wireless router Fast Ethernet Black, Blue :
The short editorial description of Linksys WRT54GL wireless router Fast Ethernet Black, Blue

10/100Mbps, 4x RJ-45, 802.11b/g
More>>>
Linksys WRT54GL wireless router Fast Ethernet Black, Blue:
The official marketing text of Linksys WRT54GL wireless router Fast Ethernet Black, Blue as supplied by the manufacturer

The All-In-One Wireless-G Networking Solution!
The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Utilize extra free space on one computer when another's hard drive starts to fill up.

The new push button setup feature makes it easy to configure your wireless devices. Just push the button on the router and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. TKIP and AES protects your data and privacy with up to 128-bit industrial-strength encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Advanced configuration is a snap with the web browser-based interface.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, security and simplicity!

Features:
- All-in-one Internet-sharing Router, 4-port Switch, and 54Mbps Wireless-G (802.11g) Access Point
- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and -B devices
- Push button setup feature makes wireless configuration secure and simple
- High security: TKIP and AES encryption, wireless MAC address filtering, powerful SPI firewall

Short summary description Linksys WRT54GL wireless router Fast Ethernet Black, Blue:
This short summary of the Linksys WRT54GL wireless router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GL, 802.11g, Ethernet LAN, Black, Blue, Tabletop router

Long summary description Linksys WRT54GL wireless router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Linksys WRT54GL wireless router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Linksys WRT54GL. Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 54 Mbit/s, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WPA. Product type: Tabletop router, Product color: Black, Blue. Antenna design: External

Wireless-G Convenience

Add computers, printers and other wireless devices to your home network at speeds of up to 54 Mbps.*

Open Source Configuration

Easily configure using browser-based configuration utility, or customize with Linux-based Open Source capabilities.**

Advanced Wireless Security

Safeguard your network with wireless WPA/WPA2 encryption and an SPI firewall.

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
802.11g
WLAN data transfer rate (max) *
54 Mbit/s
Wi-Fi standards
802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
TKIP, WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Design
Product color
Black, Blue
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
2
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
17 oz (482 g)
Other features
Mobile network connection
No
I/O ports
4x RJ-45
LAN features
DHCP
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:08
Uk has collected 1 expert review for Linksys WRT54GL wireless router Fast Ethernet Black, Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2016-11-15 01:29:08
Works straight out of the box. Reviews say this wireless-G router is reliable, easy to set up and secure. The series has been on the market for years, and users say the WRT54GL works fine from day one.Solid long-term capabilities. As an 802.11g wireless r...
Good Good performance, Triedandtrue reliability, Easy to customize...
Bad Uses older technology, Not as fast as wirelessN routers...
Bottom line The Linksys WRT54GL is a compact unit that uses the older wireless-G technology. It can be a good choice if your laptops and desktops aren't compatible with newer wireless standards such as wireless-N or wireless-AC, and you don't want to upgrade them or...
0%
Brand Image Article code product Stock Price from
3com

3com 3CRWER300-73-ME wireless router
(show image)
3CRWER300-73-ME 3CRWER300-73-ME 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N wireless router
(show image)
F5D8233DF4 N Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)