location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mju 1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1102093
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:44:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 10.1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 7x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
Long product name Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The short editorial description of Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Mju 1010 - 10.1Mpx, 2.7" LCD, USB, ISO 80 - 1600, 1/2.33'' CCD
More>>>
Short summary description Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Mju 1010, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 7x, Black

Long summary description Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Olympus Mju 1010. Camera type: Compact camera, Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.6 - 46.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 14.7 MB. PictBridge. Weight: 4.76 oz (135 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Uk has collected 13 expert reviews for Olympus Mju 1010 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-15 02:02:49
You wont be disappointed, trouble is, you wont be blown away either...
Good 7x optical zoom, Shadow Adjustment technology, screen...
Bad Images are soft, guide wont help you learn...
Bottom line You wont be disappointed, trouble is, you wont be blown away either...
70%
Cameras.co.uk
Updated:
2016-11-15 02:02:49
The Olympus MJU 1010 is a 10 megapixel digital camera. It has a 7x optical zoom lens. This is a long zoom for a camera of this compact size. Why Buy the Olympus MJU 1010?The main reason for buying the MJU 1010 is to pick up a small camera with a good...
78%
digicambuyer.co.uk
Updated:
2016-11-15 02:02:49
The first thing that strikes us about the Olympus μ [mju:] 1010 is the styling. Our review model - electric blue with chrome, graphite and silver accents - is certainly eye-catching. The camera's metal body is one sinuous curve, tapered towards one e...
Good Builtin user guide, Simple, stylish interface, Wide viewing angle LCD...
Bad Panorama mode is only available for xDPicture card users...
80%
theregister.co.uk
Updated:
2016-11-15 02:02:49
This is a pretty well-specified camera considering the price and target audience. There’s a beefy 7x 6.6-46.2mm optical zoom lens for starters, which is equivalent to a 37-260mm zoom on a 35mm camera. Olympus µ1010: it even works underwater The 1/2...
Bottom line The only fly in the Olympus µ1010 ointment is that it takes the several seconds before it’s ready for the next shot, unless you use the continuous mode function - although you have to settle for smaller image files if you use this feature. The µ1010...
80%
trustedreviews.com
Updated:
2016-11-15 02:02:49
Sometimes I don't understand marketing strategies at all. I have, sitting in front of me, two digital cameras; the Olympus mju 1010 and mju 1020, which were both launched at the same time in January this year. Both models have 10.1-megapixel sensors, 7x z...
80%