location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOSS ORIGINAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70/33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381333641 show
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 12 months
Long product name STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green :
The short editorial description of STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green

BOSS ORIGINAL
More>>>
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green:
The official marketing text of STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green as supplied by the manufacturer

- The ”BOSS“, since 1971
- Environment-friendly: Easy to refill
- Available in 9 fluorescent colors
- Water-based ink
- 2 line widths – 2 + 5 mm
- 4h Anti-Dry-Out technology

Short summary description STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green:
This short summary of the STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO BOSS ORIGINAL, 1 pc(s), Green, Chisel tip, Black, Green, Polypropylene (PP), Rectangle

Long summary description STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green:
This is an auto-generated long summary of STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Green based on the first three specs of the first five spec groups.

STABILO BOSS ORIGINAL. Quantity per pack: 1 pc(s), Writing colors: Green, Tip type: Chisel tip. Package width: 4.29" (109 mm), Package depth: 5.47" (139 mm), Package height: 1.3" (33 mm)

Features
Quantity per pack *
1 pc(s)
Tip type
Chisel tip
Writing colors *
Green
Product color
Black, Green
Housing material
Polypropylene (PP)
Housing shape
Rectangle
Stroke width (min)
0.0787" (2 mm)
Stroke width (max)
0.197" (5 mm)
Ink type
Water-based ink
Features
Refillable
Yes
Fluorescent
Yes
Country of origin
Germany
Logistics data
Customs product code (TARIC)
96082000
Packaging data
Package width
4.29" (109 mm)
Package depth
5.47" (139 mm)
Package height
1.3" (33 mm)
Package weight
7.34 oz (208 g)
Brand Image Article code product Stock Price from
STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow
(show image)
70/4-24 BOSS Original 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Turquoise STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Turquoise
(show image)
70/51 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Violet STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Violet
(show image)
70/55 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Lilac STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Lilac
(show image)
70/58 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Red STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Red
(show image)
70/40 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Orange STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Orange
(show image)
70/54 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Pink STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Pink
(show image)
70/56 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Yellow STABILO BOSS ORIGINAL marker 1 pc(s) Chisel tip Yellow
(show image)
70/24 BOSS ORIGINAL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)