location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SFD-321B/LFBL1 floppy drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFD-321B/LFBL1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFD-321B/LFBL1
Category:
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SFD-321B/LFBL1 floppy drive :
The short editorial description of Samsung SFD-321B/LFBL1 floppy drive

SFD-321B/LFBL1, Black
More>>>
Samsung SFD-321B/LFBL1 floppy drive:
The official marketing text of Samsung SFD-321B/LFBL1 floppy drive as supplied by the manufacturer

Type:Internal FDD 3.5"
Media Capacity:Formatted 1.44MB Disk
Rotational Speed:300rpm
DC Power Supply:5V
Reliability(MTBF):30,000Hours
Weight:460g Max
Port:ATAPI
Safety Approvals:UL,CSA, FCC,TUV,CE,MIC,C-TICK

Short summary description Samsung SFD-321B/LFBL1 floppy drive:
This short summary of the Samsung SFD-321B/LFBL1 floppy drive data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SFD-321B/LFBL1, 300 RPM, 30000 h, Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6, 16.2 oz (460 g), 5 - 40 °C, -40 - 60 °C

Long summary description Samsung SFD-321B/LFBL1 floppy drive:
This is an auto-generated long summary of Samsung SFD-321B/LFBL1 floppy drive based on the first three specs of the first five spec groups.

Samsung SFD-321B/LFBL1. Drive device speed: 300 RPM. Mean time between failures (MTBF): 30000 h. Compatible operating systems: Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6. Weight: 16.2 oz (460 g). Safety: UL,CSA, FCC,TUV,CE,MIC,C-TICK

Hard drive
Drive device speed
300 RPM
Diskette drive memory
1.44 MB
Ports & interfaces
I/O ports
ATAPI
Endurance
Mean time between failures (MTBF)
30000 h
System requirements
Compatible operating systems
Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6
Weight & dimensions
Weight
16.2 oz (460 g)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Safety
UL,CSA, FCC,TUV,CE,MIC,C-TICK