location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Akto 5114 Universal Hole Punch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51140184
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year
Long product name Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel :
The short editorial description of Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel

Akto 5114 Universal Hole Punch
More>>>
Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel:
The official marketing text of Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel as supplied by the manufacturer

- Powerful four hole punch in diecast aluminium
- Turning scale bar for 13 formats
- Sizes: centimetres, inches, ring binder and personal
- Metal guide bar for formats up to A3 and A2
- Lever can be locked for convenient storage
- 6mm and 8mm cutters available separately
- Capacity 30 sheets 80gsm paper
- Comes with 6mm cutters
- 10 year guarantee

Short summary description Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel:
This short summary of the Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Akto 5114 Universal Hole Punch, 30 sheets, Stainless steel, 0.118" (3 mm), 9.09 x 13.2 x 9.37" (231 x 335 x 238 mm)

Long summary description Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel:
This is an auto-generated long summary of Leitz Akto 5114 Universal hole punch 30 sheets Stainless steel based on the first three specs of the first five spec groups.

Leitz Akto 5114 Universal Hole Punch. Punch capacity: 30 sheets, Product color: Stainless steel, Punch distance: 0.118" (3 mm). Dimensions (WxDxH): 9.09 x 13.2 x 9.37" (231 x 335 x 238 mm)

Features
Punch capacity
30 sheets
Product color
Stainless steel
Punch holes quantity
6
Features
Punch distance
0.118" (3 mm)
Other features
Dimensions (WxDxH)
9.09 x 13.2 x 9.37" (231 x 335 x 238 mm)