Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Black
- - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
- - 1920 x 1440 pixels
Long product name MRi KVM 2 port switch + cables KVM switch Black
:
KVM 2 port switch + cables
The short editorial description of MRi KVM 2 port switch + cables KVM switch Black
KVM 2 port switch + cables
More>>>
Short summary description MRi KVM 2 port switch + cables KVM switch Black:
This short summary of the MRi KVM 2 port switch + cables KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.
MRi KVM 2 port switch + cables, 1920 x 1440 pixels, Black
Long summary description MRi KVM 2 port switch + cables KVM switch Black:
This is an auto-generated long summary of MRi KVM 2 port switch + cables KVM switch Black based on the first three specs of the first five spec groups.
MRi KVM 2 port switch + cables. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product color: Black. Connectivity technology: Wired