location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC 3240C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3240C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 600 x 1200 DPI
  • - A4 15 ppm
  • - Color copying Color scanning Color faxing
  • - USB port
  • - Internal memory: 8 MB
  • - 11 lbs (5 kg)
Long product name Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm :
The short editorial description of Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm

MFC 3240C, 20/25 ppm, 2400 x 2400 dpi
More>>>
Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm:
The official marketing text of Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm as supplied by the manufacturer

The MFC-3240c offers the traditional operation of a sheetfed multi-function machine for the small office or home office user. This product incorporates a Super G3 33.6K bps modem to send color or black & white faxes quickly and easily as well as an automatic document feeder for faxing, scanning or copying multiple page documents. The MFC-3240c also includes high-resolution printing as well as borderless photo printing.

Short summary description Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm:
This short summary of the Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC 3240C, Inkjet, Color printing, 600 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Brother MFC 3240C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Warm-up time
99 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Scan technology
CIS
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
170 pages
Fax speed dialing (max numbers)
100
Fax broadcasting
99 locations
Auto reduction
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Input & output capacity
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
8 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
20 - 33 °C
Weight & dimensions
Weight
11 lbs (5 kg)
Other features
Dimensions (WxDxH)
15.3 x 14.3 x 7.64" (388 x 364 x 194 mm)
Compatible operating systems
Windows 98/ME/2000/XP/Vista MAC OS 10.2/3/4
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-05 12:33:59
Uk has collected 1 expert review for Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-05 12:33:55
For less than $100, Brothers MFC-3240C offers all of the basic functions most SOHO environments need, something thats rare in a budget-priced multifunction device.The MFC-3240Cs print feature is good for a sub-$100 multifunction device, offering up...
80%
Brand Image Article code product Stock Price from
Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi Brother MFC-J6935DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
(show image)
MFC-J6935DW MFC-J6935DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi Brother MFC-J880DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi
(show image)
MFC-J880DW MFC-J880DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J4320DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi Brother MFC-J4320DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
(show image)
MFC-J4320DW MFC-J4320DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
(show image)
MFC-J5520DW MFC-J5520DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm
(show image)
MFC-3340CN MFC-3340CN 0.00
(excl. VAT)
0 (incl. VAT)