location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPAP02B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired LAN Adapter - ELPAP02B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H005M0B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946417417
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:20:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPAP02B :
The short editorial description of Epson ELPAP02B

Wired LAN module
More>>>
Epson ELPAP02B:
The official marketing text of Epson ELPAP02B as supplied by the manufacturer

Works With:
PowerLite 1716 Multimedia Projector
PowerLite 1725 Multimedia Projector
PowerLite 1735W Multimedia Projector

Short summary description Epson ELPAP02B:
This short summary of the Epson ELPAP02B data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAP02B, Epson, White, PowerLite 1716 Multimedia Projector, PowerLite 1725 Multimedia Projector, PowerLite 1735W..., 2.64" (67 mm), 4.25" (108 mm), 2.64" (67 mm)

Long summary description Epson ELPAP02B:
This is an auto-generated long summary of Epson ELPAP02B based on the first three specs of the first five spec groups.

Epson ELPAP02B. Brand compatibility: Epson, Product color: White, Compatibility: PowerLite 1716 Multimedia Projector, PowerLite 1725 Multimedia Projector, PowerLite 1735W.... Package width: 2.64" (67 mm), Package depth: 4.25" (108 mm), Package height: 2.64" (67 mm). Quantity per pack: 1 pc(s)

Features
Brand compatibility *
Epson
Product color
White
Remotely operated
No
Compatibility
PowerLite 1716 Multimedia Projector, PowerLite 1725 Multimedia Projector, PowerLite 1735W Multimedia Projector
Weight & dimensions
Package width
2.64" (67 mm)
Package depth
4.25" (108 mm)
Package height
2.64" (67 mm)
Technical details
Country of origin
Japan
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)