location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2180B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - A4 31 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - 22 lbs (10 kg)
Guarantee: 1 year
Long product name Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm :
The short editorial description of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm

PIXMA MP600, 9600x2400dpi, 31ppm, Legal, A4
More>>>
Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
The official marketing text of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm as supplied by the manufacturer

This premium Photo All-in-One is ideal for people demanding extensive printing capabilities. It's brimming with features and delivers superior quality prints, so you're only limited by your imagination.

- Photos up to 9600x2400dpi, borderless 10x15cm in 21 sec;
- Print on CD/DVD;
- Print from PC, memory cards, digital cameras;
- 2 paper trays;
- Double-sided print/copy;
- 5 Single Inks;
- 6.2cm colour TFT;
- Easy-Scroll Wheel;
- Quick-Start;
- Auto-Image Fix;

Printing without limits
Photo printing
Enjoy superior quality photo prints with fine detail and smooth colour gradations, thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The 5 Single Ink system includes a dye-based black that brings extra depth and contrast to photos.
Print a 10x15cm borderless photo in approx. 21 seconds in Standard Mode. Print photos directly from your memory card, PictBridge-ready digital camera, camcorder or mobile phone.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with enhanced durability up to 100 years.

Document printing
Print documents perfectly at up to 31ppm in mono or 24ppm in colour, single or double-sided.

Copying
Copy at up to 31cpm in mono or 24cpm in colour. Advanced copy technology ensures exceptional colour performance.
Text and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.

Scanning
4800dpi resolution delivers superb colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.
Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.

Print on CD and DVD
Personalise your inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.

Interface
The crystal clear 6.2cm TFT screen makes PC-free operation fun and easy. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print - all at a touch.

Single Inks
All 5 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Automatic double-sided printing and copying cuts paper costs. Two paper trays hold both photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions.

Short summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
This short summary of the Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP610, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
This is an auto-generated long summary of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP610. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (color, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 9600 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Input color depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), miniSD, MMC, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
33.7 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.5"
Power
Power consumption (average operating)
19 W
Power consumption (standby)
2.5 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Weight & dimensions
Weight
22 lbs (10 kg)
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager
Other features
Standard input trays
150
Dimensions (WxDxH)
17.7 x 15.3 x 7.4" (450 x 389 x 188 mm)
Power requirements
100-240V, 50/60Hz
Compatible operating systems
Windows Vista/XP/2000, Mac OS.X 10.2.8+
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:51:50
Uk has collected 27 expert reviews for Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 23:51:50
The Canon Pixma MP610 is practically identical to last years highly praised MP600 multifunction printer copier scanner, except in one crucial respect. Canon has responded to criticism of the MP600s scanning capabilities by adding a Dual Gamut Proce...
Bottom line The quick and quiet Canon Pixma MP610 offers great mono and photo print quality, and exceptional scans, but it lacks either Wi-Fi or PictBridge connectivity. Rob Mead Lowest online price: £N/A...
90%
macworld.co.uk
Updated:
2011-09-25 23:51:50
The MP610 is practically identical to last year’s highly praised MP600, except in one crucial respect. Canon has responded to criticism of the MP600’s scanning capabilities by adding a Dual Gamut Processing Technology scanning engine and increasing th...
Good Epson Stylus RX585 Star rating:...
Bad Epson Stylus RX585...
100%
alphr.com
Updated:
2011-09-25 23:51:50
And so Canon's dominance continues. Between them the MP610 and its predecessor, the MP600, have occupied our all-in-one A List slot for a mammoth 18 months now, and that trend isn't about to stop after the MP610's performance in this Labs. For a start...
Bottom line The scanner is the only minor weakness in an otherwise near perfect home all-in-one...
100%
gadgetspeak.com
Updated:
2011-09-25 23:51:50
The Canon MP610 is 44x40x18cm the last figure the height increases by around 20cm when paper is waiting to be printed in the vertical rear tray. Although it has the squashed look it is remarkably clean as all the controls are under a lid that also has...
92%
techradar.com
Updated:
2011-09-25 23:51:50
The Canon MP610 has a secret weapon in the shape of a second black ink cartridge in its arsenal.Uniquely, rather than adding photo magenta and photo cyan inks to the line-up for more effective photo output, Canon includes both pigment-based and dye-bas...
Good Very fast, Great quality prints, Fantastic scanner...
Bad Quite pricey...
Bottom line The Canon MP610 has a secret weapon in the shape of a second black ink cartridge in its arsenal.Uniquely, rather than adding photo magenta and photo cyan inks to the line-up for more effective photo output, Canon includes both pigment-based and dye-bas...
100%
webuser.co.uk
Updated:
2011-09-25 23:51:50
Canons all-in-one printer is a truly versatile device for the photo enthusiast. Everything has been thought through and cleverly implemented on this product, so youll feel positively pampered using it. Controls on the device are kept to a minimum with an...
96%
itreviews.com
Updated:
2011-09-25 23:51:50
While theres not a huge difference between Canons PIXMA MP610 and the MP600 it replaced, the increased resolution in the scanner and improved automatic photo fixing are both welcome. Canons range of all-in-ones remains one of the best on the market...
0%
alphr.com
Updated:
2011-09-25 23:51:50
Canons Pixma range has been a staple of the A List for some time, and the MP610 is the replacement to the MP600 (web ID: 102285). Wisely, Canon has left much of the original alone - the print engine and scanner both offer identical quality output...
83%
pcauthority.com.au
Updated:
2011-11-04 08:11:37
And so Canon’s dominance continues. Between them the MP610 and its predecessor, the MP600, have occupied the all-in-one A List slot for a mammoth 18 months now, and that trend isn’t about to stop after the MP610’s performance in this Labs.For a start i...
Bottom line The scanner is the only minor weakness in an otherwise near perfect home all-in-one...
83%
goodgearguide.com.au
Updated:
2011-11-04 08:11:38
With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws when compared to its bigger brother, the MP970, but its scanning quali...
Good Cheap consumables, great scanning quality, decent printing quality...
Bad No Ethernet, print quality not as good as the MP970 The Final Word With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws whe...
Bottom line With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws when compared to its bigger brother, the MP970, but its scanning quali...
80%
brighthub.com
Updated:
2011-09-25 23:51:50
A great home or light-duty home office traditional All-In-One plus everything an amateur needs for photo printing… No better value exists for people who need it all. Updated on Jan 23, 2009 Canon PIXMA MP610List Price: $199.99Sale Price: $49.99Prod...
Bottom line Canon PIXMA MP610 Review: Great All-In-One & Photo Printer (Page 2 of 2) Review of Canon’s PIXMA MP610 by J. F. Amprimoz (17,270 pts ) , published Jun 11, 2009 Leave a commentCanon PIXMA MP610List Price: $199.99Sale Price: $49.99Product DetailsWhy...
40%
ld2.ciol.com
Updated:
2011-09-25 23:51:50
The MP610 is an octagonal shaped MFD dressed in bright silver and black. It has a small LCD under a flip; you can see your images on the LCD screen without even connecting it to a PC!There are two ways to feed paper: through the top slot or by fi...
Good Looks, Nnavigation, Sharp prints...
Bad Image cropping in borderless prints...
100%
techworld.com
Updated:
2011-09-25 23:51:50
The Canon Pixma MP610 is practically identical to last year's highly praised MP600 multifunction printer copier scanner, except in one crucial respect. Canon has responded to criticism of the MP600's scanning capabilities by adding a Dual Gamut Proces...
Bottom line The quick and quiet Canon Pixma MP610 offers great mono and photo print quality, and exceptional scans, but it lacks either Wi-Fi or PictBridge connectivity...
0%
about.com
Updated:
2011-09-25 23:51:50
While the Pixma MP610 does a fine job at scanning and printing photos as well as documents with graphics, it was at times frustratingly difficult to use, despite some real conveniences (like the very handy scroll wheel). Other all-in-ones at the same p...
Good Large popup LCD screen, Compact design, Fast scanning and printing, Bluetooth printing (optional)...
Bad Limited photoediting options, Basic graphics software included, Difficult to preview photo edits...
Bottom line While the Pixma MP610 does a fine job at scanning and printing photos as well as documents with graphics, it was at times frustratingly difficult to use, despite some real conveniences (like the very handy scroll wheel). Other all-in-ones at the same p...
70%
steves-digicams.com
Updated:
2011-09-25 23:51:50
The Canon PIXMA MP610 Photo All-In-One Printer is the perfect Jack-of-All-Trades for your small business or home office. For only $199 you can print, copy and scan from your PC, mobile phone or PDA all with one attractive device. Canon has improved the...
0%
pcmag.com
Updated:
2011-09-25 23:51:50
Sometimes whats new and exciting in a new printer or all-in-one (AIO) is obvious from the instant you take it out of the box. Sometimes such highlights show up during testing, things like impressively fast performance, eye-catching high quality, or...
Good Fast. High-quality photos. Prints, scans (including scans to e-mail), and works as a standalone copier.
Bad Full-page graphics on plain paper tend to make the paper curl.
Bottom line The Canon Pixma MP610 Photo All-In-One is hardly changed from the Editors Choice MP600 it replaces in Canons line, although it offers a few well-hidden refinements...
80%
trustedreviews.com
Updated:
2011-09-25 23:51:50
Canon's update to its successful PIXMA MP600 All-in-One takes most of the best features and builds on them, without increasing the price by a significant amount. Where the MP600 had a scan resolution of 2,400 x 4,800ppi, for example, the MP610 scans at up...
90%