Canon logo

Canon EOS 50D SLR Camera Body 15.1 MP CMOS 4752 x 3168 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114008
Info modified on:
04 Apr 2019, 11:44:05
Long product name Canon EOS 50D SLR Camera Body 15.1 MP CMOS 4752 x 3168 pixels Black:

EOS 50D, 15.1MP, 4752x3168, 3" LCD-TFT, CMOS, USB 2.0, 730g, Black

Canon EOS 50D SLR Camera Body 15.1 MP CMOS 4752 x 3168 pixels Black:

Features
- 15.1 MP (APS-C) CMOS sensor;
- 6.3 fps with up to 90 JPEG image burst;
- DIGIC 4 processor;
- ISO range up to 12800;
- 3.0” VGA LCD with Live View;
- High precision wide area AF;
- Magnesium alloy body;
- EOS Integrated Cleaning System;
- EF/EF-S lens and EX Speedlite compatibility;

15.1 Megapixel CMOS sensor
Canon’s APS-C sized CMOS sensor delivers ultra-detailed, low-noise images – ideal for large-scale reproduction and creative cropping. Redesigned pixels with gapless micro lenses extend light gathering capability for exceptional performance throughout the ISO range.

6.3 fps continuous shooting
Perfect for sports, wildlife and action sequences, the EOS 50D captures 6.3 frames per second for continuous bursts of up to 90 JPEGs with a UDMA card.

DIGIC 4
DIGIC 4 is the EOS 50D’s powerful processing engine, working with the CMOS sensor to deliver 14-bit image processing for smooth gradations and natural looking colours. Fast enough to power 6.3 fps continuous shooting, DIGIC 4 is also responsible for the EOS 50D’s near-instant startup time and quick image review following shooting.

ISO range
For fast shutter speed shooting in low light, the EOS 50D features base ISO speeds to 3200, expandable to an ultra-sensitive 12800.

Clear View LCD
The 3.0” 920,000 dot VGA LCD screen offers exceptional clarity, perfect for checking the focus and composition of your images. The large viewing angle coupled with Live View mode makes photography at awkward angles a breeze.

Live View mode
Live View mode allows users to accurately frame images when using the viewfinder is impractical. The dedicated Live View button displays real-time images on the LCD, offering three types of auto focus: Quick AF, Live AF, and new Face Detection Live AF, which focuses based on faces detected in the frame.

Wide-area AF with 9 cross type points
The high-precision AF system employs 9 cross type points for precise focusing on both horizontal and vertical planes. The central AF point offers sensitivity up to f/2.8. Points are spread out across the AF frame to better accommodate off-centre subjects.

Magnesium alloy body
Built for demanding daily use, the EOS 50D’s lightweight, durable magnesium alloy body incorporates environmental protection for performance you can rely on.

EOS Integrated Cleaning System
Canon’s EICS combines special component materials to reduce dust generation, a fluorine coating on the low-pass filter to repel dust, and a Self-Cleaning Sensor Unit to shake dust free at power up/power down.

Accessories
The EOS 50D is compatible with over 60 EF and EF-S lenses and all EX Series Speedlite flash units.

Short summary description Canon EOS 50D SLR Camera Body 15.1 MP CMOS 4752 x 3168 pixels Black:

Canon EOS 50D, 15.1 MP, 4752 x 3168 pixels, CMOS, 25.7 oz (730 g), Black

Long summary description Canon EOS 50D SLR Camera Body 15.1 MP CMOS 4752 x 3168 pixels Black:

Canon EOS 50D. Camera type: SLR Camera Body, Megapixel: 15.1 MP, Sensor type: CMOS, Maximum image resolution: 4752 x 3168 pixels. Display diagonal: 3". PictBridge. Weight: 25.7 oz (730 g). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.