location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E340 +1Free E340 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E340 +1Free E340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28S0510/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E340 +1Free E340 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Guarantee: 1 year
Long product name Lexmark E340 +1Free E340 1200 x 1200 DPI :
The short editorial description of Lexmark E340 +1Free E340 1200 x 1200 DPI

E340 Mono Laser Printer
More>>>
Lexmark E340 +1Free E340 1200 x 1200 DPI:
The official marketing text of Lexmark E340 +1Free E340 1200 x 1200 DPI as supplied by the manufacturer

Fast business printing just got more personal!
Speed, efficiency and ease of use are key ingredients for your business’ productivity. Which is why Lexmark created the E340 mono laser printer. Compact and affordable, it fits seamlessly into any front office or small workstation and delivers professional-looking documents you can be proud of.

Small, just where you need it to be: Thanks to its compact size, low running costs and attractive price, this personal laser printer is affordable and easy to own.

User-friendly operator panel: A 2-line LCD display provides clear information, simplifying printing and maintenance tasks.

Fast, professional output: Enhance document quality and workflow with 1200x1200 dpi, a rapid output speed and a very fast time to first page.

Short summary description Lexmark E340 +1Free E340 1200 x 1200 DPI:
This short summary of the Lexmark E340 +1Free E340 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E340 +1Free E340, Laser, 1200 x 1200 DPI, 28 ppm

Long summary description Lexmark E340 +1Free E340 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark E340 +1Free E340 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark E340 +1Free E340. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
550 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Media types supported
Card Stock, Envelopes, Paper Labels, Plain paper, Transparencies
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
366 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
27 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
15.6 x 13.9 x 9.8" (396 x 353 x 249 mm)
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105 x 241mm) 7 3/4 Envelope (98 x 191mm) 9 Envelope (98 x 225mm) A4 (210 x 297mm) A5 (148 x 210mm) B5 Envelope (176 x 250mm) C5 Envelope (162 x 229mm) DL Envelope (110 x 220mm) Executive (184 x 267mm) Folio (216 x 330mm) JIS-B5 (182 x 257mm) Legal (216 x 355mm) Letter (216 x 279mm) Statement (140 x 216mm) Universal
Memory upgrade
Yes
Standard input trays
1
Compatible operating systems
Mac OS X Mac OS 9.x Red Flag Linux 4.0 Linpus Linux 9.2 Red Hat Enterprise Linux WS 3.0, 4.0 SuSE Linux Enterprise Server 8.0, 9.0 SuSE Linux Professional 9.1, 9.2 Debian GNU/Linux 3.0 Linspire Linux 4.5 Windows 2000 Windows NT 4.0 Windows Me Windows XP (Home, Professional) Windows Server 2003 Windows 98 SE Windows XP Professional x64 Sun Solaris 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 IBM iSeries / IBM AS/400
Emulations
PCL 6, PPDS, PostScript 3
Package dimensions (WxDxH)
18.1 x 16.5 x 14" (460 x 420 x 355 mm)