location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6699A media spindle 44"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Zx100 44-in Spindle for Graphics
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6699A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001266591002 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 02:38:34
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year limited warranty
Long product name HP Q6699A media spindle 44" :
The short editorial description of HP Q6699A media spindle 44"

HP Designjet Z 44-in Spindle
More>>>
HP Q6699A media spindle 44":
The official marketing text of HP Q6699A media spindle 44" as supplied by the manufacturer




Short summary description HP Q6699A media spindle 44":
This short summary of the HP Q6699A media spindle 44" data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6699A, 44", 3.09 lbs (1.4 kg), Business, Enterprise

Long summary description HP Q6699A media spindle 44":
This is an auto-generated long summary of HP Q6699A media spindle 44" based on the first three specs of the first five spec groups.

HP Q6699A. Size (imperial): 44", Weight: 3.09 lbs (1.4 kg), HP segment: Business, Enterprise

Features
Size (imperial) *
44"
Weight
3.09 lbs (1.4 kg)
Features
HP segment
Business, Enterprise
Technical details
Weight (imperial)
3 lbs
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)