location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPT91A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768)
  • - 1 W
  • - 300 W
More>>>
Short summary description Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg, 2200 ANSI lumens, DLP, XGA (1024x768), 15 - 93 kHz, 50 - 85 Hz, Lamp

Long summary description Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. RMS rated power: 1 W. Power consumption (typical): 300 W. Weight: 8.16 lbs (3.7 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:31:08
Uk has collected 2 expert reviews for Toshiba T91 2,200 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-24 05:31:08
Projectors occupied a niche sector of the technology market for years before they became cheap enough for Peter the presenter and Frank the football fan to get their hands on them. Back then, death by PowerPoint, at least on the big screen, was restri...
70%