location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 418280-B21 remote management adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
418280-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
418280-B21
Category:
An adapter is a physical device that allows one hardware or electronic interface to be adapted (accommodated without loss of function) to another hardware or electronic interface. A remote management adapter allows you to manage systems remotely.
Remote Management Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:35:09
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 418280-B21 remote management adapter :
The short editorial description of HP 418280-B21 remote management adapter

HP ML110 G4 Lights-Out 100c Kit
More>>>
HP 418280-B21 remote management adapter:
The official marketing text of HP 418280-B21 remote management adapter as supplied by the manufacturer

With HP Lights-Out LO100i Remote Management, ProLiant 100 series servers can be managed from anywhere, anytime via a LAN or the Internet. It offers basic remote control via telnet, browser, and IPMI. These features enable access to system management information to dramatically reduce the need to physically visit or find onsite assistance for troubleshooting, deployment and updating. Licenses are available to provide additional LO100i advanced capabilities: LO100i Select contains all the features of LO100i Standard plus virtual media and allows for essential, secure, remote control, and serial console. LO100i Advanced contains all the features of LO100i Select plus Virtual KVM (graphical hardware-based, remote console) See the Lights Out 100 and iLO 2 Server and Feature Comparisons Table and the LO100 Model Comparison Table for detail on features comparisons. LO100c cards are available for servers that do not have embedded LO100i.

Short summary description HP 418280-B21 remote management adapter:
This short summary of the HP 418280-B21 remote management adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 418280-B21, 6.1 oz (173 g)

Long summary description HP 418280-B21 remote management adapter:
This is an auto-generated long summary of HP 418280-B21 remote management adapter based on the first three specs of the first five spec groups.

HP 418280-B21. Weight: 6.1 oz (173 g)

Weight & dimensions
Weight
6.1 oz (173 g)