location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo PC L400 4.07 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PhotoPC L-400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B31B165002
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:42:39
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year standard
Long product name Epson Photo PC L400 4.07 MP CCD Silver :
The short editorial description of Epson Photo PC L400 4.07 MP CCD Silver

EPSON PhotoPC L-400 4.07MPix 3x 16MB
More>>>
Epson Photo PC L400 4.07 MP CCD Silver:
The official marketing text of Epson Photo PC L400 4.07 MP CCD Silver as supplied by the manufacturer

The EPSON PhotoPC L-400 is a new EPSON digital camera that is built to bring out the best in home photography. Stylish and sophisticated but extremely flexible and easy to use, it is packed with features that bring photo fun and creativity to every member of the family.

Short summary description Epson Photo PC L400 4.07 MP CCD Silver:
This short summary of the Epson Photo PC L400 4.07 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo PC L400, 4.07 MP, CCD, 3x, 6.53 oz (185 g), Silver

Long summary description Epson Photo PC L400 4.07 MP CCD Silver:
This is an auto-generated long summary of Epson Photo PC L400 4.07 MP CCD Silver based on the first three specs of the first five spec groups.

Epson Photo PC L400. Megapixel: 4.07 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6 - 16.8 mm. Display diagonal: 1.5". Internal memory: 16 MB. Weight: 6.53 oz (185 g). Product color: Silver

Picture quality
Megapixel *
4.07 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
3x
Focal length range
6 - 16.8 mm
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Internal memory
16 MB
Display
Display *
LCD
Display diagonal *
1.5"
Ports & interfaces
I/O ports
USB, EPSON's Direct Printing and AV cables supplied
Camera
Country of origin
Portugal
Design
Product color *
Silver
Weight & dimensions
Weight
6.53 oz (185 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.69" (170 mm)
Package depth
10.4" (265 mm)
Package height
3.74" (95 mm)
Package weight
2.54 lbs (1.15 kg)
Packaging content
AC adapter included
Yes
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
60 pc(s)
Quantity per pallet (UK)
240 pc(s)
Pallet length (UK)
53.9" (137 cm)
Quantity per pallet
20 pc(s)
Other features
Dimensions (WxDxH)
4.13 x 1.3 x 2.36" (105 x 33 x 60 mm)
Interface
USB, EPSON's Direct Printing and AV cables supplied
Minimum system requirements
Microsoft Windows 98 / ME / 2000 / XP Mac OS 8.6 9.x / OSX 10.2 or higher
Lens focal range
f=6mm-16.8mm (equivalent to 34mm-102mm on a 35mm camera)
Lens system
No
Built-in flash
Yes
Country Distributor
United Kingdom 1 distributor(s)