location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra P120i plastic card printer Dye-sublimation Color 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P120i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P120I-0000A-IDS
Category:
Printers which print on blank plastic cards to produce bespoke designs.
Plastic Card Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 13:43:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zebra P120i plastic card printer Dye-sublimation Color 300 :
The short editorial description of Zebra P120i plastic card printer Dye-sublimation Color 300

P120i - Dye Sublimation, 300 dpi, dual-sided, 16 MB, USB, Starter Kit (200 cards, 1 color ribbon)
More>>>
Short summary description Zebra P120i plastic card printer Dye-sublimation Color 300:
This short summary of the Zebra P120i plastic card printer Dye-sublimation Color 300 data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra P120i, Dye-sublimation, Magnetic stripe (ISO 7811), PVC, PVC Composite, 40 card/h, 2.13 x 3.39" (54 x 86 mm), 760 µm, 100 sheets

Long summary description Zebra P120i plastic card printer Dye-sublimation Color 300:
This is an auto-generated long summary of Zebra P120i plastic card printer Dye-sublimation Color 300 based on the first three specs of the first five spec groups.

Zebra P120i. Print technology: Dye-sublimation, Card types: Magnetic stripe (ISO 7811), PVC, PVC Composite, Duplex print speed (color): 40 card/h. Total input capacity: 100 sheets, Display: LCD, Built-in barcodes: 2D, EAN13, EAN8, Interleaved 2/5, PDF417, UPC-A. Interface: USB, Optional connectivity: Ethernet, USB 2.0. AC input frequency: 50 - 60 Hz, AC input voltage: 100 - 240 V. Compatible operating systems: Windows 2000, XP, Server 2003, Server 8, Vista, 7