Trust logo

Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Gray

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73366
Info modified on:
08 Feb 2024, 14:07:11
Long product name Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Gray:

420W PSU Dual Fan PW-5210

Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Gray:

Key features:

- High quality 420 Watt power supply unit for powering your computer.
- 2 fans inside for optimal cooling with lower noise.
- Noise level less than 33 dB(A).
- 24/20 pins mainboard power connector.
- 4x peripheral, 2x floppy drive, 2 x S-ATA.
- 4-pin 12V connector.

Short summary description Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Gray:

Trust PSU Dual Fan PW-5210, 420 W, 230 V, ATX, 33 dB, Gray, 5.91 x 5.51 x 3.35" (150 x 140 x 85 mm)

Long summary description Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Gray:

Trust PSU Dual Fan PW-5210. Total power: 420 W, AC input voltage: 230 V. Power supply unit (PSU) form factor: ATX, Noise level: 33 dB. Product color: Gray. Dimensions (WxDxH): 5.91 x 5.51 x 3.35" (150 x 140 x 85 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.