Ergotron logo

Ergotron Neo Flex Neo-Flex LCD Lift Stand monitor mount / stand 24" Desk

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194053
Info modified on:
07 Dec 2023, 09:59:09
Guarantee:
Three (3) years
Long product name Ergotron Neo Flex Neo-Flex LCD Lift Stand monitor mount / stand 24" Desk:

Neo-Flex LCD Lift Stand

Short summary description Ergotron Neo Flex Neo-Flex LCD Lift Stand monitor mount / stand 24" Desk:

Ergotron Neo Flex Neo-Flex LCD Lift Stand, 15.9 lbs (7.2 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm)

Long summary description Ergotron Neo Flex Neo-Flex LCD Lift Stand monitor mount / stand 24" Desk:

Ergotron Neo Flex Neo-Flex LCD Lift Stand. Maximum weight capacity: 15.9 lbs (7.2 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -30 - 30°

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.