Epson logo

Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132464
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year next day on-site repair or replace
Long product name Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768):

EMP-1700 LCD XGA 2200 ANSI lumens lightweight and compact mobile projector

Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768):

Project superb quality images wherever you present, with the versatile and compact Epson EMP-1700. It has the latest Epson technologies but weighs just 1.6kg making it ideal for the mobile presenter.

Mobile presenting is lighter and brighter with the Epson EMP-1700. You'll make a big impact in any room thanks to its 3LCD technology, high efficiency Epson E-TORL lamp and 2200 ANSI lumens brightness. It takes an instant to set up and cool down and weighing just 1.6kg and available with a carrying case, it is extremely light and mobile. Other great features include the new A/V Mute slide, which enables you to pause presentations in an instant.

Key Features

- High quality, high impact presentations, even in light rooms, with 2200 ANSI lumens brightness
- Lightweight and compact projector weighing just 1.6kg and includes carrying case
- Quick start up from power-on and instant cool-down/off
- Clear, sharp images and vivid lifelike colours with 3LCD technology
- Combine brightness and efficiency with the Epson E-TORL lamp
- Pause presentations and redirect audience attention in an instant with the A/V Mute slide
- Project perfect images every time with Automatic Keystone Correction

Short summary description Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-1700, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 47.2 - 476.4" (1.2 - 12.1 m), 15 - 92 kHz

Long summary description Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-1700. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Country of origin: China. Market positioning: Home cinema. Power consumption (typical): 228 W, Power consumption (standby): 5.1 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.