Conceptronic logo

Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System speaker set 90 W Black 5.1 channels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200389
Info modified on:
30 Jun 2020, 15:12:49
Guarantee:
2 years
Long product name Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System speaker set 90 W Black 5.1 channels:

Lounge’n’LISTEN 5.1 Multimedia Speaker System

Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System speaker set 90 W Black 5.1 channels:

Lean back and enjoy the sound quality of the Conceptronic 5.1 Multimedia Speaker System!
Get the best sounds out of your movies and games with the Conceptronic CLLSPK51! This powerful 5.1multimedia speaker system has a 40Watt active Subwoofer with a very deep bass. The 5x 10Watt, 2-way satellite speaker design does not only look great, the combination provides you with a very realistic and natural sound. Thanks to the sleek and flexible design you can also hang it against the wall of your living-, study or gaming room. The built-in volume control, line-in and headphone input in the remote control, makes it very easy to control speakers from your listening position and listen music directly from your MP3 player, without having the PC turned on! So Lounge’n’LISTEN to music or enjoy the sound effects while watching movies or playing games!

Short summary description Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System speaker set 90 W Black 5.1 channels:

Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System, 5.1 channels, 90 W, Black, 120 - 20000 Hz, 40 W, 50 - 160 Hz

Long summary description Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System speaker set 90 W Black 5.1 channels:

Conceptronic Lounge’n’LISTEN 5.1 Multimedia Speaker System. Audio output channels: 5.1 channels, RMS rated power: 90 W, Product color: Black. Satellite speaker frequency range: 120 - 20000 Hz. Subwoofer RMS power: 40 W, Subwoofer frequency range: 50 - 160 Hz. Connectivity technology: Wired

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.