location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1290B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 2" LCD
Long product name Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI :
The short editorial description of Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI

SELPHY CP730
More>>>
Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI:
The official marketing text of Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI as supplied by the manufacturer

Easy to use and ultra compact, the SELPHY CP730 lets you create stunning photos of those special occasions direct from your digital camera. Enjoy portable printing with the optional battery pack.

Portable printing
Remarkably compact and lightweight, the SELPHY CP730's optional battery pack makes it the perfect partner for on-the-spot prints wherever you are.

Direct printing
The SELPHY CP730 is compatible with all PictBridge and Canon Direct Print devices. Print straight from your digital camera or camcorder - no PC required. You can also print direct from most popular memory cards* with the convenient memory card slots.

Durable prints
300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years* in an album. An instant dry coating protects against splashes, spills and sticky fingers.

User-friendly LCD
A generous 2.0" colour LCD offers easy operation of the printer - view memory card images, select print settings or apply photo effects with ease. The full-screen display lets you see your photos in sharp detail before you print.

One-minute photolab
A powerful print engine delivers borderless postcard prints in approx. 58 seconds*. A quick start-up means even less waiting for your prints.

Affordable printing
Canon's SELPHY CP730 makes high quality photo printing affordable for all. It delivers all the quality and speed your family needs at €0.29** per print.

Artistic effects
Get creative and use the Effect button to apply My Colors to your photos - choose between Vivid, Neutral, Sepia and Black & White. You can also trim your images before printing with the dedicated Trim button. The printer automatically offers the correct proportions depending on the paper loaded.

Wireless printing
IrDA compatibility and an optional Bluetooth adapter means you can send your favourite shots straight from your compatible mobile phone. Wireless printing is also possible from the Digital IXUS WIRELESS with the Canon Wireless Print Adapter.

Smart design
The SELPHY CP730 is designed to look great whether it's in your home or on the move. Its retractable USB cable is hidden away neatly when not in use - one less thing to remember to take with you on outings.

Versatile and convenient
A wide range of print sizes is on offer with the convenient ink and paper packs. Enjoy card size prints for your wallet and wide prints of your landscapes, or have fun with sticker prints.

Short summary description Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI:
This short summary of the Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP730, Dye-sublimation, 300 x 300 DPI, Direct printing

Long summary description Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP730. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
2"
Paper handling
Paper tray media types
Photo paper
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Performance
Compatible memory cards
Microdrive
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
33.7 oz (955 g)
Other features
Dimensions (WxDxH)
7.01 x 5.16 x 2.48" (178 x 131 x 63 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:26:14
Uk has collected 12 expert reviews for Canon SELPHY CP730 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 22:25:34
Canon’s Selphy CP730 is the only dye-sublimation printer on test and offers just 300dpi compared to the typical 4,800dpi that the others claim. Despite this, the quality of the prints was pretty good, let down only by Canon’s decision to put a...
Good Light, compact, truly portable, quick drying prints, included USB...
Bad No xD memory card slot, fiddly paper tray, washed-out skin tones...
60%
pcadvisor.co.uk
Updated:
2011-09-25 22:25:43
The CP730 is one of the latest additions to Canons Selphy lineup and, unlike the other dedicated photo printers on test, which use adaptations of inkjet-printing methods, the Canon uses dye-sublimation. This process requires several paper passes, wi...
Bottom line Overall this is a great choice, combining high-quality prints with decent ease of use. Michael Haynes Lowest online price: £N/A...
90%
webuser.co.uk
Updated:
2011-09-25 22:25:47
This is a smart-looking, compact little printer that uses a different cartridge from its rivals to make its pictures – a three-pass colour dye-sublimation process replaces the more common inkjet, which promises hardy pictures that will last 100 year...
84%
pcadvisor.co.uk
Updated:
2011-09-25 22:25:56
If the word printer conjures up an image of a oversized bland plastic box, you clearly havent caught up with the growing trend for compact photo printers. The Selphy CP730 offers a perfect education in everything thats chic and seamless in print...
Bottom line The Canon Selphy CP730 is attractive and produces good results with little fuss. Running costs arent particularly low, but for producing hard copies of your most prized photos, this would make an excellent choice. Robin Morris Lowest online price: £N...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:07:41
Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
Good From camera to prints without any fuss, infrared and optional bluetooth...
Bad Price of consumables, not the fastest printer on the market The Final Word Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
Bottom line Good quality prints from digital images in a PictBridge-compliant device. Ink and paper are not the cheapest however.
70%
printerinfo.com
Updated:
2011-09-25 22:25:30
The Canon Selphy CP730 is a mid-range dye-sublimation compact photo printer that sports more editing functions than most. Users can crop and apply color effects to images directly in the printer on the included 2-inch LCD screen, capabilities that put...
Good Retractable camera connection cord (handy to use), Good print quality, Easy operation.
Bad Poor LCD size and angle of view, Minimal editing functions, No menu, No onscreen help, Awkward print tray, Retractable camera connection cord (doomed to fail?).
Bottom line For the money, there are better compact photo printers than the Canon Selphy CP730. Printers such as the the Epson PictureMate Snap produce better quality images, and the Sony FP90 is faster. The CP730 does offer an optional battery; other portable ph...
0%
v3.co.uk
Updated:
2011-09-25 22:26:09
Print your digital photos with ease...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)