location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVC-NAM-1-250S, Refurbished
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-SVC-NAM-1-250S=
Category:
These devices connect to the network to calculate key performance indicators to monitor the network and speed-up troubleshooting activities.
Network Analyzers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 03:51:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray :
The short editorial description of Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray

Catalyst 6500 Series and 7600 Series Network Analysis Module-1, Refurbished
More>>>
Short summary description Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray:
This short summary of the Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SVC-NAM-1-250S, Refurbished, Gray, NAM-1, NAM-2, 2048 MB, RAM, 250 GB, Serial ATA

Long summary description Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray:
This is an auto-generated long summary of Cisco SVC-NAM-1-250S, Refurbished network analyzer Gray based on the first three specs of the first five spec groups.

Cisco SVC-NAM-1-250S, Refurbished. Product color: Gray, Platform: NAM-1, NAM-2. Internal memory: 2048 MB, Memory type: RAM, Total storage capacity: 250 GB. Management protocols: SNMPv1/v2c, MIB-II, RMON, RMON2. Dimensions (WxDxH): 14 x 16 x 1.18" (356 x 406 x 30 mm). Safety: UL 1950; CSA-C22.2 No. 950, EN60950, IEC 60950, Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN 55022 Class A, CISPR 22 Class A, AS/NZS CISPR...