location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex Pretty Pink MP3 Player 512MB 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pretty Pink MP3 Player 512 MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534005075
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:23:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sweex Pretty Pink MP3 Player 512MB 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.512 GB
  • - LCD
  • - 86 dB Equalizer
  • - Voice recording Built-in microphone
Long product name Sweex Pretty Pink MP3 Player 512MB 0.512 GB :
The short editorial description of Sweex Pretty Pink MP3 Player 512MB 0.512 GB

Pretty Pink MP3 Player 512MB
More>>>
Short summary description Sweex Pretty Pink MP3 Player 512MB 0.512 GB:
This short summary of the Sweex Pretty Pink MP3 Player 512MB 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex Pretty Pink MP3 Player 512MB, 0.512 GB, LCD, 1.2 oz (34 g), Pink

Long summary description Sweex Pretty Pink MP3 Player 512MB 0.512 GB:
This is an auto-generated long summary of Sweex Pretty Pink MP3 Player 512MB 0.512 GB based on the first three specs of the first five spec groups.

Sweex Pretty Pink MP3 Player 512MB. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Weight: 1.2 oz (34 g). Product color: Pink