location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 75 Mono
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9556-583-111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019797 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 21:31:38
The date of the most recent change of the data-sheet in Icecat's system
Jabra 9556-583-111 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy superior wireless connectivity with a range up to 150 metres and-all day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices. Meets Skype for Business Open Office requirements.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to up to 5 phones simultaneously, including deskphones, softphones and smartphones/tablets.
  • - Choose your wearing style from stereo, mono and lightest-in-category convertible models.
Long product name Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black :
The short editorial description of Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black

Jabra Engage 75 Mono
More>>>
Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
The official marketing text of Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

Engineered for superior wireless connectivity, battery life and crystal-clear calls, the Engage 75 is a premium headset for professionals who need first-class customer conversations and connection to multiple devices (connects to up to 5 devices simultaneously – deskphone, softphone and mobile/tablet). Meets Skype for Open Office requirements and advanced noise-cancelling and enhanced speakers give incredible call quality, even in noisy offices.

Short summary description Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 9556-583-111, Wireless, Office/Call center, 40 - 16000 Hz, 2.26 oz (64 g), Headset, Black

Long summary description Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra 9556-583-111 headphones/headset Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 9556-583-111. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 16000 Hz. Wireless range: 5905.5" (150 m). Weight: 2.26 oz (64 g). Product color: Black

Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 150 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to five devices simultaneously.

You can connect to a deskphone, softphone, analogue phone and 2 Bluetooth devices.

Choice of wearing options to suit every workstyle.

Soft ear cushions and additional padding on the headband provide all-day comfort and a secure fit.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Motion sensor
Yes
DECT connectable
Yes
Music playback
Yes
HD voice
Yes
Country of origin
China
Certification
CE, CB, FCC, IC, NOM, NTC, EAC, PSB, ICASA, TELEC, SIRIM, ACMA, NZ Telepermit, UL
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
5905.5" (150 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station color
Black
Base station touchscreen
Yes
Base station weight
7.69 oz (218 g)
Battery
Battery capacity
650 mAh
Continuous audio playback time
13 h
Talk time
13 h
Battery charge indicator
Yes
Battery recharge time
1.2 h
Battery
Battery voltage
7.5 V
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
5.79" (147 mm)
Depth
1.26" (32 mm)
Height
6.65" (169 mm)
Weight
2.26 oz (64 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
5.79" (147 mm)
Package height
3.74" (95 mm)
Package weight
0.0194 oz (0.55 g)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Base station
Yes
Ear pad material
Leatherette
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
15.6" (395 mm)
Master (outer) case height
8.11" (206 mm)
Master (outer) case weight
10.9 lbs (4.94 kg)
Quantity per master (outer) case
8 pc(s)
Technical details
Head-band cushion
Yes
Other features
Automatic volume adjustment
Yes
RJ-9 connector
Yes
Voice guidance languages
English, French, German, Japanese, Spanish
Call management
Yes
Multi handset capability
4
Equalizer
Yes
Near Field Communication (NFC)
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:59
Uk has collected 1 expert review for Jabra Engage 75 Mono but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2020-01-01 17:06:59
REVIEW – I've had office headsets before, but that was over 20 years ago. Today we've got desk phones, smartphones, desktop computers… the list goes on. The Jabra Engage 75 is a professional wireless headset system designed to work with all of these devic...
Good I was able to connect my desktop computer (USB), iPhone (Bluetooth) and desk phone. Super comfortable to wear...
Bad Expensive, but this is really for a professional office environment where cordless security is paramount. Don't forget, you still need to lift the handset off the desk phone unless you have a dedicated handset jack, or an electronic lifter...
Bottom line The Jabra Engage 75 has really solved my headset clutter. I now have just one device to take calls as well as listening to my desktop or iPhone audio.Price: $420Where to buy: Jabra and Amazon.Source: The sample of this product was provided by Jabra.Some o...
0%
Brand Image Article code product Stock Price from
Jabra 14401-14 headphones/headset Wireless Head-band Office/Call center Bluetooth Black Jabra 14401-14 headphones/headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
14401-14 Jabra Engage Mono Headset incl. cushion and headband padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)