location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52260092 desk tray/organizer Polystyrene Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52260092
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52260092 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:28
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 52260092 desk tray/organizer Polystyrene Transparent:
This short summary of the Leitz 52260092 desk tray/organizer Polystyrene Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52260092, Polystyrene, Transparent, 10 x 14.1 x 2.76" (255 x 357 x 70 mm), 9.88 oz (280 g), A4

Long summary description Leitz 52260092 desk tray/organizer Polystyrene Transparent:
This is an auto-generated long summary of Leitz 52260092 desk tray/organizer Polystyrene Transparent based on the first three specs of the first five spec groups.

Leitz 52260092. Material: Polystyrene, Product color: Transparent. Dimensions (WxDxH): 10 x 14.1 x 2.76" (255 x 357 x 70 mm), Weight: 9.88 oz (280 g). Standard media sizes: A4

Features
Material
Polystyrene
Product color
Transparent
Standard media sizes
A4
Weight & dimensions
Dimensions (WxDxH)
10 x 14.1 x 2.76" (255 x 357 x 70 mm)
Weight
9.88 oz (280 g)
Brand Image Article code product Stock Price from
Leitz 52190095 desk tray/organizer Polystyrene Black Leitz 52190095 desk tray/organizer Polystyrene Black
(show image)
52190095 52190095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370085 desk tray/organizer Polystyrene Gray Leitz 52370085 desk tray/organizer Polystyrene Gray
(show image)
52370085 52370085 0.00
(excl. VAT)
0 (incl. VAT)