location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro PWS-0055 power supply unit 250 W 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWS-0055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWS-0055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042620494 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 20:09:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Supermicro PWS-0055 power supply unit 250 W 1U :
The short editorial description of Supermicro PWS-0055 power supply unit 250 W 1U

250W AC Power Supply
More>>>
Short summary description Supermicro PWS-0055 power supply unit 250 W 1U:
This short summary of the Supermicro PWS-0055 power supply unit 250 W 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro PWS-0055, 250 W, 1U

Long summary description Supermicro PWS-0055 power supply unit 250 W 1U:
This is an auto-generated long summary of Supermicro PWS-0055 power supply unit 250 W 1U based on the first three specs of the first five spec groups.

Supermicro PWS-0055. Total power: 250 W. Power supply unit (PSU) form factor: 1U

Brand Image Article code product Stock Price from
Supermicro

Supermicro PWS-0050-M power supply unit 380 W 3U
(show image)
PWS-0050-M PWS-0050-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-801-1R power supply unit 800 W 1U
(show image)
PWS-801-1R PWS-801-1R 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0065 power supply unit 700 W 1U
(show image)
PWS-0065 PWS-0065 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0027 power supply unit 400 W Silver
(show image)
PWS-0027 PWS-0027 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0045 power supply unit 450 W Silver
(show image)
PWS-0045 PWS-0045 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0056 power supply unit 650 W Silver
(show image)
PWS-0056 PWS-0056 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0064 power supply unit 400 W 1U
(show image)
PWS-0064 PWS-0064 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro PWS-0044 power supply unit 600 W Silver
(show image)
PWS-0044 PWS-0044 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)