location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-CAB-15M=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-CAB-15M=
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 590.6" (15 m)
  • - CX4
  • - CX4
  • - 10 Gbit/s
  • - Black
Long product name Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black :
The short editorial description of Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black

15m Cable for 10G Copper X2 transceiver, spare
More>>>
Short summary description Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black:
This short summary of the Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-CAB-15M=, 590.6" (15 m), CX4, CX4, Male/Male

Long summary description Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black:
This is an auto-generated long summary of Cisco DS-CAB-15M= InfiniBand/fibre optic cable 590.6" (15 m) CX4 Black based on the first three specs of the first five spec groups.

Cisco DS-CAB-15M=. Cable length: 590.6" (15 m), Connector 1: CX4, Connector 2: CX4, Connector gender: Male/Male

Brand Image Article code product Stock Price from
Cisco

Cisco DS-CAB-1M InfiniBand/fibre optic cable 39.4" (1 m) CX4 Black
(show image)
DS-CAB-1M= DS-CAB-1M 0.00
(excl. VAT)
0 (incl. VAT)