location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 50380085 hole punch 16 sheets Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50380085
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50380085 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz NeXXt 50380085 hole punch 16 sheets Gray :
The short editorial description of Leitz NeXXt 50380085 hole punch 16 sheets Gray

A4 max, grey
More>>>
Leitz NeXXt 50380085 hole punch 16 sheets Gray:
The official marketing text of Leitz NeXXt 50380085 hole punch 16 sheets Gray as supplied by the manufacturer

Compact professional model. Handy and strong. Patented grip zone and ultra sharp stamps reduce punching effort.

- Punches up to 16 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt 50380085 hole punch 16 sheets Gray:
This short summary of the Leitz NeXXt 50380085 hole punch 16 sheets Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 50380085, 16 sheets, Gray, Metal, Plastic, 3.15" (8 cm), A4, A5, A6, Folio, US-Quart, 5.39" (137 mm)

Long summary description Leitz NeXXt 50380085 hole punch 16 sheets Gray:
This is an auto-generated long summary of Leitz NeXXt 50380085 hole punch 16 sheets Gray based on the first three specs of the first five spec groups.

Leitz NeXXt 50380085. Punch capacity: 16 sheets, Product color: Gray, Material: Metal, Plastic. Width: 5.39" (137 mm), Depth: 3.35" (85 mm), Height: 3.31" (84 mm)

Features
Punch capacity
16 sheets
Product color
Gray
Material
Metal, Plastic
Punch holes quantity
2
Punch distance
3.15" (8 cm)
Format
A4, A5, A6, Folio, US-Quart
Features
Guide bar
Yes
Viewing window
No
Weight & dimensions
Width
5.39" (137 mm)
Depth
3.35" (85 mm)
Height
3.31" (84 mm)
Weight
8.11 oz (230 g)
Brand Image Article code product Stock Price from
Leitz NeXXt hole punch 16 sheets Blue Leitz NeXXt hole punch 16 sheets Blue
(show image)
50380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Black Leitz NeXXt hole punch 16 sheets Black
(show image)
50380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)