location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2417HWh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2417HWH show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:18
The date of the most recent change of the data-sheet in Icecat's system
Dell U2417H Outline Dimension (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL U2417HWH user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 19 W
Long product name DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

23.8" (1920 x 1080, LED, IPS), 16:9, 1000:1, 250 cd/m2, 6 ms (8 ms normal mode), 178°/178°, 16.7 mil., WLCD, 5 x USB 3.0, 2 x DisplayPort, 1 x Mini DisplayPort, 1 x HDMI, 3.18 kg
More>>>
DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Beauty without borders.
The Dell UltraSharp 24 InfinityEdge Monitor | U2417H takes your view to the edge with 45% less black borders than Dell’s previous 23.8” monitor.

- Seamless and precise: The World's first InfinityEdge Monitor has the world's thinnest borders on all sides of the screen, creating an almost seamless multi-monitor view.
- Designed with purpose: Multiple adjustability options allow you to tilt, pivot, swivel and adjust the height of the monitor to best fit the way you work.
- Unmatched reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

A revolutionary viewing experience
The Dell UltraSharp 24 Monitor allows you to see the bigger picture, without boundaries. Perfect for industry professionals looking to get the most out of their desktop experience.

- Optimize your view: Feast your eyes on the thinnest borders to ever to grace all four sides of a monitor. Dell’s InfinityEdge borders, which include the bezel width and inactive black space, create an almost seamless viewing experience. With 5.3mm top, left, and right sides and a bottom border measuring only 8.3mm.
- A more accurate display: Colors stay as precise as they can be at deltaE <2 to give you a more immersive display. And with our factory color calibration report, you’re guaranteed that every monitor has a 99% sRGB coverage at deltaE <2 – ensuring every color is as accurate as we claim.
- Stunning at every angle: Colors remain consistent across an ultrawide viewing angle, guaranteeing a dazzling display no matter how you view it.

Designed with you in mind
Quickly adjust your monitor to comfortably fit the way you work.

- Vividly clear: Immerse yourself in cohesive multi-monitor view with super thin black borders and the thinnest bezel width to date in between two displays on all sides.
- Unmatched versatility: Enjoy full adjustability to pivot, tilt, and swivel your monitor to the position and height you desire. And with HDMI 1.4 (MHL 2.0), DP 1.2, mini-DP 1.2, DP-out, 4 USB 3.0, and audio line-out ports, connecting to all your peripherals at once is both easy and convenient.

Short summary description DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This short summary of the DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2417HWh, 23.8", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2417HWh. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

A revolutionary viewing experience.
A revolutionary viewing experience.

The Dell UltraSharp 24 Monitor allows you to see the bigger picture, without boundaries. Perfect for industry professionals looking to get the most out of their desktop experience.

• Optimise your view: feast your eyes on the thinnest borders to ever to grace all four sides of a monitor. Dell’s InfinityEdge borders, which include the bezel width and inactive black space, create an almost seamless viewing experience. With 5.3mm top, left and right sides and a bottom border measuring only 8.3mm.

• A more accurate display: colours stay as precise as they can be at deltaE less than 2 to give you a more immersive display. And with our factory color calibration report, you’re guaranteed that every monitor has a 99% sRGB coverage at deltaE less than 2 – ensuring every color is as accurate as we claim.

• Stunning at every angle: colours remain consistent across an ultrawide viewing angle, guaranteeing a dazzling display no matter how you view it.

Designed with you in mind
Designed with you in mind

Quickly adjust your monitor to comfortably fit the way you work!

• Vividly clear: immerse yourself in cohesive multi-monitor view with super-thin black borders and the thinnest bezel width to date in between two displays on all sides.

• Unmatched versatility: enjoy full adjustability to pivot, tilt and swivel your monitor to the position and height that you desire. And with HDMI 1.4 (MHL 2.0), DP 1.2, mini-DP 1.2, DP-out, 4 USB 3.0 and audio line-out ports, connecting to all your peripherals at once is both easy and convenient.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
SmartResponse
6 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Color gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black, Silver
Certification
TCO, RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio output
Yes
DC-in jack
Yes
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
68 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
15.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Annual energy consumption
28 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
DisplayPort, USB
Manual
Yes
Weight & dimensions
Width (with stand)
21.2" (537.6 mm)
Depth (with stand)
7.4" (188 mm)
Height (with stand)
19.1" (485.3 mm)
Weight (with stand)
13.9 lbs (6.3 kg)
Width (without stand)
21.2" (537.6 mm)
Depth (without stand)
1.78" (45.2 mm)
Height (without stand)
12.4" (314.3 mm)
Weight (without stand)
7.01 lbs (3.18 kg)
Packaging data
Package weight
16.2 lbs (7.35 kg)
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
A
Disclaimer DELL UltraSharp U2417HWh computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
Disclaimer

Actual configuration might differ from illustration