Canon logo

Canon 2311B023AA

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101673
Info modified on:
26 Jan 2018, 09:27:02
Long product name Canon 2311B023AA:

Photo Paper Plus Glossy II, 4" x 6", 100 Sheets

Canon 2311B023AA:

Product Description
Genuine Canon Photo Paper Plus Glossy II yields a glossy finish and exceptionally rich colors, giving your images the look and feel of a traditional photograph. Enjoy 100, 4" x 6" sheets in this package.

Short summary description Canon 2311B023AA:

Canon 2311B023AA, 260 g/m², 10.6 µm, 100 sheets, 4" x 6", 92 %

Long summary description Canon 2311B023AA:

Canon 2311B023AA. Media weight: 260 g/m², Printing media thickness: 10.6 µm. Media sheets per package: 100 sheets, Paper dimensions: 4" x 6", Printing material brightness: 92 %

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.