location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30GB 7200 RPM ATA/100 (EIDE) hard drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N8203
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:22:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year limited customer carry-in exchange.
Long product name Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA :
The short editorial description of Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA

30GB 7200 RPM ATA/100 (EIDE) hard drive
More>>>
Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA:
The official marketing text of Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA as supplied by the manufacturer

The line of EIDE hard drive upgrade options for PCs, IntelliStation workstations, and entry-level Netfinity servers with the new 30GB ATA/100 Hard Drives. The new 30GB 7200 rpm drive launches an incredible new performance level for EIDE drives with the following:
- Fifth generation 7200 rpm EIDE drive design
- Packaging 15GB of data per disk platter using advanced disk and giant magnetoresistive head technologies
- Delivering 18 to 36 MBps of sustained data; rates unheard of in 1999 even for 10,000 rpm Ultra160 SCSI drives
- Improvement in typical average read seek times to 8.7 milliseconds
- New 100 MBps instantaneous data transfer rate through implementation of the latest Ultra ATA/100 EIDE drive interface protocol

Short summary description Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA:
This short summary of the Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive, 30 GB, 7200 RPM, 2 MB, EIDE/ATA

Long summary description Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA:
This is an auto-generated long summary of Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA based on the first three specs of the first five spec groups.

Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive. HDD capacity: 30 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, Interface: EIDE/ATA

Features
HDD capacity *
30 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
Interface *
EIDE/ATA
Average seek time
8.7 ms
Average latency
4.2 ms
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Other features
Sustained data rate
18 MB/s
Internal
Yes
Compatible operating systems
Microsoft DOS 6.22 PCDOS 7.0 PCDOS 2000 Windows3.1 Windows95 A version Windows95 B version Windows 2000 Windows NT4.0 Windows 98 OS/2 4.0 Novell NetWare 4.x Linux
Drive device, transfer rate
100 MB/s
Brand Image Article code product Stock Price from
Lenovo 150GB 2.5' SATA II internal hard drive 10000 RPM 2.5" Serial ATA II Lenovo 150GB 2.5' SATA II internal hard drive 10000 RPM 2.5" Serial ATA II
(show image)
43R2030 150GB 2.5' SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA
(show image)
43R2031 300GB S-ATA 10K RPM 0.00
(excl. VAT)
0 (incl. VAT)