Fujitsu logo

Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65854
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years.
Long product name Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition Micro Tower PC:

ESPRIMO P5700 Micro Tower - Intel Pentium 4 631 HT 3GHz (2MB L2 cache, 800MHz FSB) - 512MB DDR II SDRAM - 80GB SATA-300 HD - CD-RW / DVD - NIC - Windows XP Home - Monitor (None)

Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition Micro Tower PC:

Combine high expandability with latest technology. With its expandability and its chipset diversity ESPRIMO P is the right solution for customer requiring a high quality microtower. Combine high expandability with latest technology and environmentally consciousness.

Short summary description Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition Micro Tower PC:

Fujitsu ESPRIMO P5700, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition Micro Tower PC:

Fujitsu ESPRIMO P5700. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 631. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.