location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Data Distribution 0U VX Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Distribution 0U VX Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8453
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:22:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Data Distribution 0U VX Panel :
The short editorial description of APC Data Distribution 0U VX Panel

Data Distribution 0U VX Panel, Holds 4 each Data Distribution Cables for a Total of 24 Ports
More>>>
APC Data Distribution 0U VX Panel:
The official marketing text of APC Data Distribution 0U VX Panel as supplied by the manufacturer

On demand rack to rack network cabling.

Short summary description APC Data Distribution 0U VX Panel:
This short summary of the APC Data Distribution 0U VX Panel data-sheet is auto-generated and uses the product title and the first six key specs.

APC Data Distribution 0U VX Panel, 25.7 oz (730 g), 33.5 oz (950 g), 2.99 x 2.01 x 22" (76 x 51 x 559 mm)

Long summary description APC Data Distribution 0U VX Panel:
This is an auto-generated long summary of APC Data Distribution 0U VX Panel based on the first three specs of the first five spec groups.

APC Data Distribution 0U VX Panel. Weight: 25.7 oz (730 g). Package weight: 33.5 oz (950 g). Dimensions (WxDxH): 2.99 x 2.01 x 22" (76 x 51 x 559 mm)

Weight & dimensions
Weight
25.7 oz (730 g)
Packaging data
Package weight
33.5 oz (950 g)
Other features
Dimensions (WxDxH)
2.99 x 2.01 x 22" (76 x 51 x 559 mm)
Brand Image Article code product Stock Price from
APC AR8452 rack accessory APC AR8452 rack accessory
(show image)
AR8452 AR8452 0.00
(excl. VAT)
0 (incl. VAT)