Tripp Lite logo

Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black

Data-sheet quality:
created/standardized by Icecat
Product views:
146298
Info modified on:
03 Jun 2024, 16:37:39
Bullet Points Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers UHD picture quality at resolutions up to 4K @ 24/25/30 Hz
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Easy installation with plug-and-play operation—no software required
Guarantee:
3-year limited
Long product name Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black:

USB-C to HDMI 4K Adapter with Alternate Mode - DP 1.2, Black

Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black:

USB-C to HDMI Cable Connects a 4K HDMI Display to Your USB-C or Thunderbolt 3 Device
This USB 3.2 to HDMI adapter helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a 4K HDMI-enabled television, monitor or projector. It’s ideal for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen or streaming video for digital signage in crystal-clear 4K.

Supports USB DisplayPort Alternate Mode for Transmitting Video Signals
With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports UHD video resolutions up to 3840 x 2160 (4K) at 24/25/30 Hz and lush 7.1 surround sound. It also supports 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). This USB-C to HDMI cable is backward compatible with non-4K displays.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB 3.2 to HDMI adapter requires no software, drivers or external power. It’s about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U444-06N-HDB-AM comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black:

Tripp Lite U444-06N-HDB-AM, 5.91" (0.15 m), HDMI Type A (Standard), USB Type-C, Male, Female, Straight

Long summary description Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black:

Tripp Lite U444-06N-HDB-AM. Cable length: 5.91" (0.15 m), Connector 1: HDMI Type A (Standard), Connector 2: USB Type-C. Weight: 0.705 oz (20 g), Width: 0.492" (12.5 mm), Depth: 1.38" (35 mm). Package width: 4.72" (119.9 mm), Package depth: 3.94" (100.1 mm), Package height: 0.791" (20.1 mm). Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.72" (119.9 mm), Master (outer) case height: 4.53" (115.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.