Cisco logo

Cisco WS-X4920-GB-RJ45 network switch component

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39329
Info modified on:
14 Mar 2024, 19:12:08
Long product name Cisco WS-X4920-GB-RJ45 network switch component:

20 PORT 10/100/1000 RJ45 FOR WS-C49X

Short summary description Cisco WS-X4920-GB-RJ45 network switch component:

Cisco WS-X4920-GB-RJ45, Silver, 1 Gbit/s, Wired, Ethernet, Fast Ethernet, Gigabit Ethernet, 7.4 x 8.23 x 1.93" (188 x 209 x 49 mm), 24.7 oz (700 g)

Long summary description Cisco WS-X4920-GB-RJ45 network switch component:

Cisco WS-X4920-GB-RJ45. Product color: Silver. Data transfer rate: 1 Gbit/s, Connectivity technology: Wired, Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet. Dimensions (WxDxH): 7.4 x 8.23 x 1.93" (188 x 209 x 49 mm), Weight: 24.7 oz (700 g). Compatible operating systems: Cisco IOS

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.