EIZO logo

EIZO S1961S computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72041
Info modified on:
22 Aug 2022, 16:25:24
Long product name EIZO S1961S computer monitor 19" 1280 x 1024 pixels Black:

S1961S - 13 ms, 250 cd/m², 1500:1, 19", 250 cd/m2, 1280 × 1024

EIZO S1961S computer monitor 19" 1280 x 1024 pixels Black:

EIZO has succeeded in decreasing the width of the side bezels to only 6.9 mm — about half the size of our other 19" SlimEdge monitors. This slim design saves space on the desktop, and works especially well in multi-monitor setups, letting the monitors fit closely together.

Two functions ensure stable brightness which is necessary for the proper display of color. The first is drift correction circuit that quickly stabilizes the brightness level after startup or coming out of power saving mode. The second is an ambient brightness sensor called "BrightRegulator" that detects changes in the ambient brightness and signals the backlight to adjust the screen brightness accordingly so it is never too dark or too bright.

The bezels are a mere 15 mm top and bottom and 13 mm on the sides. This not only saves space on crowded desktops, it provides a near-seamless view in multi-panel configurations.

The stand has a height adjustment range of 100 mm and tilt and swivel angles of 30° and 70° for optimum positioning. The screen pivots 90° into portrait orientation for viewing text documents or web pages.

Dual 0.5 watt speakers are hidden away at the bottom of the bezel so as not to increase bezel size. If more volume is needed, the optional i-Sound L3 speaker unit (0.9 watts) is also available.

For optimum viewing of different kinds of content, EIZO’s Fine Contrast function includes modes for office applications (Text mode), web browsing (sRGB mode), and user-defined settings (Custom mode)

With both DVI-D and D-Sub mini 15-pin inputs, you can use a computer that has either a digital or an analog graphics board (or both if connected to two computers), and quickly switch between the inputs via a front panel button.

This technology ensures smooth, accurate color tones by converting the 8-bit PC data to 10-bit, assigning the ideal gamma values, then returning the data to 8-bit format for display.

While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history – with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry’s only 5-year manufacturer’s limited warranty.

Short summary description EIZO S1961S computer monitor 19" 1280 x 1024 pixels Black:

EIZO S1961S, 19", 1280 x 1024 pixels, 13 ms, Black

Long summary description EIZO S1961S computer monitor 19" 1280 x 1024 pixels Black:

EIZO S1961S. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 13 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.