location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Port 10/100 Ethernet Network Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-00NB show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 06:21:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN :
The short editorial description of Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN

1-Port 10/100 Ethernet Network Card
More>>>
Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN:
The official marketing text of Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN as supplied by the manufacturer

This is an Ethernet network card with one RJ-45 port. Compatible with Samsung's ML-2150 and ML-2250 series.

Short summary description Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN:
This short summary of the Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 1-Port 10/100 Ethernet Network Card, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 100 Mbit/s, Plug-in, Ethernet, Fast Ethernet, 1x RJ-45

Long summary description Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN:
This is an auto-generated long summary of Samsung 1-Port 10/100 Ethernet Network Card print server Ethernet LAN based on the first three specs of the first five spec groups.

Samsung 1-Port 10/100 Ethernet Network Card. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Data transfer rate: 100 Mbit/s, Form factor: Plug-in, Networking features: Ethernet, Fast Ethernet

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Other features
Data transfer rate
100 Mbit/s
I/O ports
1x RJ-45
Form factor
Plug-in
Networking features
Ethernet, Fast Ethernet