location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2151N laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2151N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2151N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2151N laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 20 ppm
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 16 MB 166 MHz
Long product name Samsung ML-2151N laser printer 1200 x 1200 DPI :
The short editorial description of Samsung ML-2151N laser printer 1200 x 1200 DPI

ML-2151N Laser Printer
More>>>
Samsung ML-2151N laser printer 1200 x 1200 DPI:
The official marketing text of Samsung ML-2151N laser printer 1200 x 1200 DPI as supplied by the manufacturer

The Samsung ML-2151N network-ready monochrome laser printer offers up to 21ppm, built-in auto-duplexing, 16MB memory, PCL 6, PostScript 3, and USB 2.0 & IEEE 1284 interfaces. It offers industry's highest standard paper input capacity at 600 sheets. The ML-2151N is compatible with Windows, Mac and Linux operating systems.
Printing Speed: Up to 21ppm (10ppm Duplex)
Resolution: Up to 1200x1200 dpi
Processor: 166 MHz RISC
Memory: 16MB (Standard), (144MB Max)
Duty Cycle: 100,000 pgs/month
Cartridge: Approx. 8,000 pages (@ 5% coverage)
500 Sheets (Tray), 100 Sheets (Bypass)

Short summary description Samsung ML-2151N laser printer 1200 x 1200 DPI:
This short summary of the Samsung ML-2151N laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2151N, 1200 x 1200 DPI, 20 ppm

Long summary description Samsung ML-2151N laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2151N laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2151N. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD

Printing
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Page description languages *
IBM ProPrinter, Postscript 3
Input & output capacity
Total input capacity *
500 sheets
Paper tray 2 input capacity
100 sheets
Input & output capacity
Maximum input capacity
600 sheets
Maximum output capacity
250 sheets
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Processor frequency
166 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Design
Display
LCD
Weight & dimensions
Weight
29.8 lbs (13.5 kg)
Dimensions (WxDxH)
15.2 x 17.2 x 12.8" (386 x 436 x 326 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:37:23
Uk has collected 4 expert reviews for Samsung ML-2151N laser printer 1200 x 1200 DPI and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
modsynergy.com
Updated:
2013-04-01 03:37:02
The opportunity of testing the Samsung ML-2151N was a great experience. It performed to my expectations and added a few more surprises such as the Toner Save, the network abilities, support for USB 2.0, and an amazing range of paper sizes. Overall, I...
Bottom line The opportunity of testing the Samsung ML-2151N was a great experience. It performed to my expectations and added a few more surprises such as the Toner Save, the network abilities, support for USB 2.0, and an amazing range of paper sizes. Overall, I...
100%
extremeoverclocking.com
Updated:
2013-04-01 03:37:08
If you work in an office, printing can be a big issue. If many people need access to a single printer, how do you decide where to put it? Thus came along the network attached printer. Today we have a look at Samsungs ML-2151N network equipped wo...
Bottom line The Samsung ML-2151N is a great printer for a small to medium sized office or a person that prints a high volume of documents. With its ultra fast 21 pages per minute and toner saver technology the ML-2151N is a great choice for those needing high q...
0%
tweaknews.net
Updated:
2013-04-01 03:37:12
SAMSUNG ML-2151N & ML-2150 DIGITAL LASER PRINTERS (31-12-2003) The two Samsung laser printer models I will be reviewing today would make a perfect addition or upgrade for office environment needing top performance, quality and reliability. Other than t...
0%
Country Distributor
United Kingdom 1 distributor(s)