Microsoft logo

Microsoft UPG PROJECT PRO 2003 Project management

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29300
Info modified on:
20 Jul 2023, 15:00:53
Long product name Microsoft UPG PROJECT PRO 2003 Project management:

UPG PROJECT PRO 2003 2003 VPUP 1 CLT EN (WIN-32)

Short summary description Microsoft UPG PROJECT PRO 2003 Project management:

Microsoft UPG PROJECT PRO 2003, Project management, Microsoft Windows XP, Microsoft Windows 2000 SP3, Intel Pentium - 233 MHz, 128 MB, 130 MB, CD-ROM

Long summary description Microsoft UPG PROJECT PRO 2003 Project management:

Microsoft UPG PROJECT PRO 2003. Type: Project management. Compatible operating systems: Microsoft Windows XP, Microsoft Windows 2000 SP3, Minimum processor: Intel Pentium - 233 MHz, Minimum RAM: 128 MB. Media types supported: CD-ROM, Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.