D-Link logo

D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152707
Info modified on:
04 Apr 2019, 04:11:13
Long product name D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s:

2.4GHz Wireless LAN PCI Card

D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s:

The D-Link Air DWL-510 is a wireless network PCI card for desktop PCs. This card connects you to a 2.4GHz wireless LAN, giving you secured mobile access to the network. It provides transmission speeds at up to 11Mbps, industry standard interoperability, 64/128-bit data security and ease of use for desktop PC users requiring secure wireless network connection. Industry-standard Interoperability
With IEEE 802.11b wireless LAN industry standard compliance, this network card provides you with excellent network interoperability.

Network Security
Security is an issue when data is transmitted without the wires. In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The card provides the necessary security, using the 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard.

Easy Installation
With PCI plug-and-play installation, the card can be easily installed into a desktop PC to provide connectivity directly to another 802.11b wireless enabled device (ad-hoc mode) or through an 802.11b Access Point (infra-structure mode).

Detachable Antenna
The card is equipped with an SMA reverse detachable dipole antenna with an effective range of 100 meters indoors, or 300 meters outdoors. Where a longer range is required, you can easily remove this antenna and replace it with a higher Gain antenna.



Product Features:

IEEE 802.11b industry standard compliance
2.4GHz frequency band Direct Sequence Spread Spectrum (DSSS)
Up to 11Mbps enhanced data transfer rate
32-bit Bus Master data transfer with PC host
Detachable SMA reverse dipole antenna
Security with 64/128-bit WEP data encryption
Supports Windows 98SE, 2000, ME, XP

Short summary description D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s:

D-Link 2.4GHz Wireless LAN PCI Card, Wireless, 11 Mbit/s

Long summary description D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s:

D-Link 2.4GHz Wireless LAN PCI Card. Connectivity technology: Wireless. Maximum data transfer rate: 11 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.