ATEN logo

ATEN VS0801HB video switch HDMI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47164
Info modified on:
16 Jan 2024, 10:47:27
End of life date:
01 Aug 2021
Bullet Points ATEN VS0801HB video switch HDMI:
  • - Allows up to 8 HDMI sources to be connected to one HDMI display
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Superior video quality - True 4K resolutions of 4K x 2K @ 60 Hz (4:4:4) and standard 1080p (1920 x 1080 @ 60 Hz)
  • - Supports HDR10+
  • - Built-in bi-directional RS-232 serial port for high-end system control
  • - Auto switching modes for auto port selection
  • - Supports IR extension
  • - Clear LED indication of device status
  • - Plug-and-play
  • - Rack Mountable
Long product name ATEN VS0801HB video switch HDMI:

8-Port True 4K HDMI Switch

ATEN VS0801HB video switch HDMI:

The ATEN VS0801HB is designed for applications that require the routing of 8 sources to one compatible display device. It supports video resolutions up to True 4K (4096 x 2160 @ 60Hz 4:4:4), data rates up to 18 Gbps, 3D, Deep Color up to 12-bit, and HD lossless audio formats. The VS0801HB features Auto Switching modes for auto port selection. Multiple convenient control options include front panel pushbuttons, bi-directional RS-232, IR, and auto switch, allowing for easy integration.

Engineered to meet today’s demand of True 4K signal transmission and user-oriented design, the ATEN VS0801HB is a powerful solution for a wide range of settings, such as home theater, meeting rooms, trade shows, and shopping centers.

Short summary description ATEN VS0801HB video switch HDMI:

ATEN VS0801HB, HDMI, 8 x HDMI Type A Female (Black), 1 x HDMI Type A Female (Black), Metal, Black, 60 Hz

Long summary description ATEN VS0801HB video switch HDMI:

ATEN VS0801HB. Video port type: HDMI, Video in: 8 x HDMI Type A Female (Black), Video out: 1 x HDMI Type A Female (Black). Material: Metal, Product color: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 5.3 V, Power consumption (typical): 3.73 W. Width: 6.23" (158.3 mm), Depth: 17.2" (437.2 mm), Height: 1.73" (44 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.