Epson logo

Epson ELPAF22 Filter kit

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168049
Info modified on:
29 Jan 2020, 21:13:10
Long product name Epson ELPAF22 Filter kit:

Air Filter - ELPAF22

Short summary description Epson ELPAF22 Filter kit:

Epson ELPAF22, Filter kit, Epson, Black, Epson EB-824, Epson EB-824H, Epson EB-825, Epson EB-825H, Epson EB-826W, Epson EB-826WH, Epson..., 1.22" (31 mm), 5" (127 mm)

Long summary description Epson ELPAF22 Filter kit:

Epson ELPAF22. Product type: Filter kit, Brand compatibility: Epson, Product color: Black. Package width: 1.22" (31 mm), Package depth: 5" (127 mm), Package height: 4.06" (103 mm). Quantity per pallet: 2200 pc(s), Quantity per pack: 1 pc(s), Pallet length: 47.2" (120 cm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.