JVC logo

JVC HAET103BTA headphones/headset Wireless In-ear Sports Micro-USB Bluetooth Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9440
Info modified on:
14 Mar 2024, 19:33:23
Long product name JVC HAET103BTA headphones/headset Wireless In-ear Sports Micro-USB Bluetooth Blue:

8.5mm, Neodymium, 20 - 20000Hz, 16 ohms, 5 hours, 13g, Bluetooth, Micro USB

Short summary description JVC HAET103BTA headphones/headset Wireless In-ear Sports Micro-USB Bluetooth Blue:

JVC HAET103BTA, Wireless, 20 - 20000 Hz, Sports, 0.459 oz (13 g), Headset, Blue

Long summary description JVC HAET103BTA headphones/headset Wireless In-ear Sports Micro-USB Bluetooth Blue:

JVC HAET103BTA. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Weight: 0.459 oz (13 g). Product color: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.