location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync VT58BE orange projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50031334
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 1600 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 600:1
  • - 215 W
Long product name NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768) :
The short editorial description of NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768)

Versatile VT Projectors VT58, 1,600 ANSI, 1,024 x 768 (XGA)
More>>>
Short summary description NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768):
This short summary of the NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync VT58BE orange projector, 1600 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 100 kHz, 50 - 120 Hz

Long summary description NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of NEC MultiSync VT58BE orange projector data projector 1600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

NEC MultiSync VT58BE orange projector. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 150 W. Display: LCD, Display diagonal: 0.6". Power consumption (typical): 215 W, Power consumption (standby): 7.4 W. Output: Mini D-SUB, 15-pin, Audio input: 1 x 3.5 stereo mini jack, 1 x stereo phono jack, Audio output: 3.5 mm stereo mini jack

Country Distributor
United Kingdom 1 distributor(s)