Bosch Serie 2 HSE421123U, Freestanding cooker, Black, White, Rotary, Front, 47.2" (1.2 m), Bottom
Bosch Serie 2 HSE421123U. Product type: Freestanding cooker, Product color: Black, White, Control type: Rotary. Hob type: Sealed plate, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 71 L. Energy efficiency class: A, Energy consumption (conventional): 0.88 kWh, Connected load (electric): 8800 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)