location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 24PHA4003S/70 TV 24" HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24PHA4003S/70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24PHA4003S/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863016282
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 24PHA4003S/70 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4000 series 24PHA4003S/70 TV 24" HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 cm (24")
  • - LED TV
Long product name Philips 4000 series 24PHA4003S/70 TV 24" HD Black :
The short editorial description of Philips 4000 series 24PHA4003S/70 TV 24" HD Black

24" LED HD, 1366x768p, 16:9, 8W, 2x HDMI, AV, USB, 55x32.7x6.9 cm
More>>>
Philips 4000 series 24PHA4003S/70 TV 24" HD Black:
The official marketing text of Philips 4000 series 24PHA4003S/70 TV 24" HD Black as supplied by the manufacturer

The right TV for every home. Philips 4000 series slim LED TV with Pixel Plus HD picture engine, Integrated Digital Tuner and HDMI connectivity gives you the greatest TV viewing experience and convenience.

Short summary description Philips 4000 series 24PHA4003S/70 TV 24" HD Black:
This short summary of the Philips 4000 series 24PHA4003S/70 TV 24" HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4000 series 24PHA4003S/70, 24", 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 4000 series 24PHA4003S/70 TV 24" HD Black:
This is an auto-generated long summary of Philips 4000 series 24PHA4003S/70 TV 24" HD Black based on the first three specs of the first five spec groups.

Philips 4000 series 24PHA4003S/70. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
24"
HD type *
HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
Not supported
Smart TV
Smart TV *
No
Internet TV *
No
Audio
RMS rated power *
8 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVC, H.264, HEVC, MPEG2, MPEG4
Audio formats supported
AC3, MP4
Image formats supported
BMP, JPEG, MPO
Subtitle formats supported
ASS, SRT
Performance
High Dynamic Range (HDR) supported *
No
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Composite video in
1
Audio (L/R) out
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Power
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
21.7" (550 mm)
Depth (with stand)
6.38" (162 mm)
Height (with stand)
14.4" (365 mm)
Weight (with stand)
5.29 lbs (2.4 kg)
Width (without stand)
21.7" (550 mm)
Depth (without stand)
2.72" (69 mm)
Height (without stand)
12.9" (327 mm)
Weight (without stand)
5.07 lbs (2.3 kg)
Packaging data
Package width
23.9" (607 mm)
Package depth
4.96" (126 mm)
Package height
16.1" (410 mm)
Package weight
6.61 lbs (3 kg)
Other features
3D
No
Built-in speaker(s)
Yes