Skagen SKW6006P Wrist watch Male Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5283
Info modified on:
08 Mar 2024, 09:07:54
Guarantee:
International 2-Year Limited Warranty
Long product name Skagen SKW6006P Wrist watch Male Black:

40 mm, Black, 28 mm, Black, 5 ATM

Short summary description Skagen SKW6006P Wrist watch Male Black:

Skagen SKW6006P, Waterproof

Long summary description Skagen SKW6006P Wrist watch Male Black:

Skagen SKW6006P. Gender: Male, Watch case material: Titanium, Housing color: Black. Case diameter: 1.57" (4 cm), Band width: 1.1" (2.8 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.