location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Campingaz Check ‘Campingaz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3 Series Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000032424
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3138522103323
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Campingaz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Barbecue Cart Rectangular 9600 W
  • - Top surface type: Grid + Griddle
  • - Adjustable thermostat
  • - 3 zone(s) Cooking area: 2800 cm² Cooking surface (W x D): 24 x 17.7" (610 x 450 mm)
  • - Lid Housing material: Aluminum, Steel
  • - 4 wheel(s)
  • - Warming rack
  • - Black, Stainless steel
Long product name Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W :
The short editorial description of Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W

9.6 kW, 865 g/h, 2800 cm², 1200x638x1156mm, Black/Stainless Steel
More>>>
Short summary description Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W:
This short summary of the Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Campingaz 3 Series Classic LS, 9600 W, Barbecue, 3 zone(s), 2300 W, 865 g/h, Stainless Steel Burner System

Long summary description Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W:
This is an auto-generated long summary of Campingaz 3 Series Classic LS Barbecue Cart Black, Stainless steel 9600 W based on the first three specs of the first five spec groups.

Campingaz 3 Series Classic LS. Total power: 9600 W, Type: Barbecue, Number of cooking zones: 3 zone(s). Form factor: Cart, Top surface type: Grid + Griddle, Product color: Black, Stainless steel. Number of wheels: 4 wheel(s), Lid material: Stainless steel/Aluminum, Warming rack dimensions: 10.6 x 5.91" (270 x 150 mm). Width: 47.2" (1200 mm), Depth: 25.1" (638 mm), Height: 45.5" (1156 mm)